EN
  • EN
  • DE

AP22953CW12-7

Part No AP22953CW12-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOAD SWITCH W-WLB2013-12 T&R 3K / Power Switch/Driver 1:1 N-Channel 3.5A W-WLB2013-12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface -
Voltage - Load 5.9V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 39mOhm
Input Type Non-Inverting
Features -
Fault Protection Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package W-WLB2013-12
Package / Case 12-WFBGA, WLBGA
Base Product Number AP22953
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381416-AP22953CW12-7
Ultra Librarian 3D Model Ultra Librarian AP22953CW12-7 CAD Model

Description

The AP22953CW12-7 is a high-performance, adjustable constant current LED driver from Diodes Incorporated, designed to meet the needs of sophisticated LED lighting systems. This compact, integrated circuit is engineered to provide a reliable and efficient solution for controlling the brightness and operation of LEDs in a wide range of applications, from commercial and industrial lighting to automotive and consumer electronics.

Key Features

  • Adjustable Constant Current Output: The AP22953CW12-7 allows for precise control over the current delivered to the LED, ensuring consistent brightness and performance.
  • High Efficiency: With an emphasis on energy efficiency, this LED driver is optimized to reduce power loss, which translates into energy savings and extended product life.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, thus enhancing the longevity of both the driver and the LED it controls.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various electrical environments and systems.
  • Compact SOT-26 Package: The small footprint of the SOT-26 package allows the AP22953CW12-7 to be used in space-constrained applications without sacrificing performance.

Applications

The AP22953CW12-7 is suitable for a variety of LED lighting applications, including:

  • General Illumination
  • Architectural and Landscape Lighting
  • Automotive Interior and Exterior Lighting
  • Backlighting for LCD Displays
  • Emergency and Safety Lighting

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality semiconductor products. The AP22953CW12-7 is built to the highest standards, ensuring reliable operation and performance in even the most demanding conditions. With its robust design and Diodes Incorporated's reputation for quality, this LED driver is an excellent choice for designers looking to create durable, efficient, and innovative LED lighting solutions.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess