EN
  • EN
  • DE

AP2142MPG-13

Part No AP2142MPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 2CH 0.5A 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 115 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-EP
Win Source Part Number 009986-AP2142MPG-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2142MPG-13 CAD Model

Description

Product Overview: AP2142MPG-13

The AP2142MPG-13 is a high-performance, dual-channel current-limited integrated circuit (IC) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically crafted to provide a reliable power distribution solution for applications that require precise current limiting and protection features.

Key Features

  • Dual-Channel: The AP2142MPG-13 includes two independent P-channel MOSFET high-side power switches, allowing for the control of two separate loads simultaneously.
  • Current Limiting: Each channel is designed with an accurate current limit to protect the device and the load from over-current conditions. This feature ensures safe operation even under fault conditions.
  • Thermal Shutdown Protection: The device incorporates an automatic thermal shutdown mechanism that prevents damage from overheating, enhancing the product's reliability and longevity.
  • Fast Transient Response: With its built-in fast transient response, the AP2142MPG-13 is capable of handling rapid changes in load conditions without compromising performance.
  • Low Power Consumption: The IC is optimized for low power consumption, making it an ideal choice for battery-powered applications.
  • High Accuracy: The AP2142MPG-13 provides high accuracy in current limiting, ensuring precise control over the power delivered to the load.

Applications

The versatility of the AP2142MPG-13 allows it to be used in a wide range of applications, including but not limited to:

  • USB peripherals and hubs
  • Portable electronic devices
  • Power distribution switches
  • Hot-swap supplies

Product Specifications

The AP2142MPG-13 is offered in a compact SOT-26 package, making it suitable for space-constrained designs. It operates over a wide voltage range and has a low quiescent current, further enhancing its efficiency. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Conclusion

With its combination of dual-channel operation, precise current limiting, and robust protection features, the AP2142MPG-13 from Diodes Incorporated is an exceptional choice for designers looking to improve safety and efficiency in their power management systems. Its compact form factor and adherence to environmental standards make it a responsible and practical solution for a multitude of electronic applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5469 $54.1415
80+ $1.2693 $101.5440
125+ $1.2296 $153.7000
170+ $1.1900 $202.3000
220+ $1.1503 $253.0660
295+ $1.0313 $304.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess