The AM4952MMTR-G1 is a state-of-the-art P-Channel MOSFET from Diodes Incorporated, designed to provide efficient power management solutions for a wide range of applications. This product stands out in the market for its low on-resistance and high switching performance, making it an ideal choice for power-intensive and space-constrained applications.
Key Features
- Low On-Resistance: The device boasts an exceptionally low on-resistance, resulting in minimal power loss and improved efficiency during operation.
- High Power Dissipation: With its ability to dissipate high levels of power, the AM4952MMTR-G1 can handle significant loads, making it suitable for demanding environments.
- Advanced Packaging: Housed in a compact 8-Pin SOP package, the MOSFET maximizes space efficiency without compromising on performance.
- High Threshold Voltage: The device features a high threshold voltage that ensures reliable operation and prevents unintended conduction.
Applications
The versatile nature of the AM4952MMTR-G1 allows it to be integrated into a variety of electronic systems, including:
- Power Management Modules
- DC/DC Converters
- Battery Management Systems
- Load Switches
- Portable Electronic Devices
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
-30V |
| Continuous Drain Current (ID) |
-4A |
| Power Dissipation (PD) |
1.4W |
| Operating Temperature Range |
-55°C to +150°C |
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AM4952MMTR-G1 is no exception, undergoing rigorous testing to ensure it meets the requirements of the most challenging applications.