EN
  • EN
  • DE

74LVCH245AT20-13

Part No 74LVCH245AT20-13
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20TSSOP / OCTAL BUS TRANSCEIVER WITH BUS HOLD / 3 STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804004-74LVCH245AT20-13
Ultra Librarian 3D Model Ultra Librarian 74LVCH245AT20-13 CAD Model

Description

Product Overview: 74LVCH245AT20-13 from Diodes Incorporated

The 74LVCH245AT20-13 is a high-performance, octal bus transceiver from Diodes Incorporated, designed with low-voltage CMOS technology. This device is specifically crafted to facilitate bidirectional communication between two buses. It is suitable for voltage translation in mixed 3.3V and 5V applications, making it an ideal choice for interfacing with microprocessors or microcontrollers in a variety of digital systems.

Featuring an advanced 20-pin TSSOP package, the 74LVCH245AT20-13 ensures a compact footprint on PCBs, providing an efficient solution for space-constrained applications. The transceiver operates over a wide voltage range from 1.65V to 5.5V, which allows for lower power consumption and improved interface flexibility with both 3.3V and 5V logic levels.

The device is equipped with 8-bit bidirectional data paths and dual-output enables (OE) for easier connection to data or address buses with minimal propagation delay. Each data path features a non-inverting bus transceiver with 3-state outputs. The 3-state outputs ensure that the device can be disconnected from the bus during power-down or when not in use, thereby reducing system power consumption.

One of the key features of the 74LVCH245AT20-13 is its bus-hold circuitry, which maintains the last active state during a temporary high-impedance state, thus eliminating the need for external pull-up or pull-down resistors. This feature simplifies board design and enhances signal integrity.

Additionally, the 74LVCH245AT20-13 offers robust ESD protection, ensuring device longevity and reliability in harsh electrical environments. The device is also characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges.

In summary, the 74LVCH245AT20-13 from Diodes Incorporated is a versatile and efficient solution for bus transceiver applications requiring low-voltage operation, high-speed data transfer, and reliable performance. Its advanced features and robust design make it an excellent choice for a wide range of digital interfacing applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess