Product Overview: 1N4005GT99 by Diodes Incorporated
The 1N4005GT99 is a robust rectifier diode from the esteemed manufacturer Diodes Incorporated, known for its reliability and efficiency in various electronic applications. This component is a part of the 1N400x series, which are popular general-purpose silicon rectifiers used extensively in power supply circuits and other rectification scenarios.
Key Features
- High Current Capability: The 1N4005GT99 is capable of handling a high forward current of 1A, which makes it suitable for handling moderate power loads in electronic circuits.
- Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage (Vrrm) of 600V, providing a good margin for safety in circuits with high voltage requirements.
- Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures that power loss is minimized during the rectification process, leading to more efficient operation.
- High Surge Current Capability: The diode can withstand high surge current, which is critical for protecting circuits against sudden spikes in current.
Applications
- Power Supply Units (PSUs)
- Consumer Electronics
- Automotive Circuits
- Industrial Power Systems
- DC Power Equipment
Product Specifications
| Parameter |
Value |
| Package Type |
DO-41 |
| IF (Average Forward Current) |
1A |
| VRRM (Peak Repetitive Reverse Voltage) |
600V |
| VF (Forward Voltage) |
1.1V at 1A |
| Operating Temperature Range |
-65°C to +175°C |
With its robust construction and reliable performance, the 1N4005GT99 from Diodes Incorporated is an excellent choice for designers looking for a general-purpose rectifier diode. Whether it's for smoothing out the output of a power supply or protecting sensitive electronics from voltage spikes, this component is up to the task.