EN
  • EN
  • DE

1.5KE56A-T

Part No 1.5KE56A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 47.8VWM 77VC DO201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 47.8V
Voltage - Breakdown (Min) 53.2V
Voltage - Clamping (Max) @ Ipp 77V
Current - Peak Pulse (10/1000µs) 19.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Base Product Number 1.5KE56
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 853491-1.5KE56A-T
Ultra Librarian 3D Model Ultra Librarian 1.5KE56A-T CAD Model

Description

Product Overview: 1.5KE56A-T from Diodes Incorporated

The 1.5KE56A-T is a robust transient voltage suppression (TVS) diode from Diodes Incorporated, designed to protect sensitive electronic equipment from voltage spikes and surges. This TVS diode is part of the 1.5KE series, well-known for its reliability and efficiency in safeguarding circuits by clamping excess transient voltages to a safe level before they can damage sensitive components.

Key Features

  • Transient Protection: The 1.5KE56A-T offers excellent transient voltage protection with a stand-off voltage of 47.8 volts, making it suitable for a wide range of applications.
  • Peak Pulse Power: It is capable of handling a peak pulse power of 1500 Watts for 1ms, ensuring effective protection against high energy transients.
  • Unidirectional Functionality: This device is unidirectional, providing protection in one direction, which is ideal for DC voltage applications.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the 1.5KE56A-T can respond quickly to transient events, minimizing the risk of damage.
  • High Temperature Range: It operates within a broad temperature range from -55°C to +175°C, suitable for various challenging environments.
  • RoHS Compliant: The 1.5KE56A-T is compliant with the RoHS directive, making it environmentally friendly and safe for use in electronic equipment.

Applications

The 1.5KE56A-T is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Industrial systems
  • Communication devices
  • Consumer electronics
  • Automotive systems
  • Aerospace and military applications

Product Specifications

The 1.5KE56A-T comes in a DO-201 package, which is a standard package for TVS diodes. Its axial lead design is suitable for through-hole mounting, which is common in power circuit designs. With its unidirectional feature, the device ensures that it can easily be incorporated into a variety of circuit layouts, providing designers with flexibility and ease of use.

For those looking to enhance the durability and longevity of their electronic products, the 1.5KE56A-T from Diodes Incorporated stands as a reliable and effective solution for transient voltage suppression.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess