EN
  • EN
  • DE

XB24CDMSIT-001

Part No XB24CDMSIT-001
Manufacturer Digi International
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RF TXRX MOD ISM>1GHZRPSMA TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Transceiver Modules and Modems
Mfr Digi
Series XBee? DigiMesh? 2.4
Packaging Tray
Part Status Not For New Designs
RF Family/Standard General ISM > 1GHZ
Modulation DSSS
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 8dBm
Sensitivity -102dBm
Serial Interfaces SPI, UART
Antenna Type Antenna Not Included, RP-SMA
Utilized IC / Part EM357
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 31mA
Current - Transmitting 45mA
Mounting Type Through Hole
Operating Temperature -40°C ~ 85°C
Package / Case Module
Base Product Number XB24CD
Ultra Librarian 3D Model Ultra Librarian XB24CDMSIT-001 CAD Model

You May Also Be Interested in

Mini-Circuits
PWR SPLTR, 1800 - 6000 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS PWR SPLTR, 5 - 500 MHZ
Need more? Email Us
Mini-Circuits
PWR DIV SMA-F 4 WAY .5-6GHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.15-1.95GHZ 6VDFN
Need more? Email Us
Mini-Circuits
DC PASS PWRSPLTR, 7400-12600 MHZ
Need more? Email Us
Mini-Circuits
PWR SPLTR, 150 - 6000 MHZ, 50
Need more? Email Us
Mini-Circuits
CORE&WIRE MAGIC TEE, 50-200 MHZ
Need more? Email Us
Mini-Circuits
RF PWR DVDR 0 HZ-6.8GHZ 6SMD
Lowest to $43.3334
Mini-Circuits
2 WAYS PWRSPLTR, 0.2 - 1000 MHZ
Lowest to $123.6380

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess