EN
  • EN
  • DE

SIL1045R-150

Part No SIL1045R-150
Manufacturer Delta Electronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 323713-SIL1045R-150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIL1045R-150 CAD Model

Description

The SIL1045R-150 is a common mode choke manufactured by Delta Electronics. Common mode chokes are inductors designed to suppress common mode noise in electronic circuits. This specific choke is rated for 150µH inductance and is designed for effective filtering of unwanted noise signals, improving the overall performance and reliability of electronic devices.

Applications:

  • Switching Power Supplies: To reduce EMI and noise generated by the switching action.
  • LED Lighting Systems: To filter noise from the power line and prevent interference with other devices.
  • Data Communication Lines: To suppress noise on data cables, ensuring data integrity.
  • Audio Equipment: To minimize noise and hum in audio signals.
  • Industrial Control Systems: To protect sensitive control circuits from electrical noise.

Features:

  • Common Mode Inductance: Provides high impedance to common mode currents, effectively suppressing noise.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Saturation Current: Can handle large currents without saturating, ensuring stable performance.
  • Low DC Resistance: Minimizes power loss and heat generation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Effective Noise Suppression: Reduces electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Improved Signal Integrity: Ensures reliable data transmission by filtering out noise.
  • Enhanced System Stability: Protects sensitive circuits from voltage spikes and noise.
  • Compliance with Regulations: Helps meet regulatory requirements for EMI emissions.
  • Increased Product Reliability: Reduces the risk of malfunctions caused by electrical noise.

The SIL1045R-150 is an essential component for minimizing noise and improving the performance of electronic devices. Its robust design and effective noise suppression capabilities make it an ideal choice for a wide range of applications. The choke typically features a ferrite core and is wound to create a specific inductance value suitable for filtering common mode noise within a targeted frequency range. The compact size and through-hole mounting configuration further enhance its versatility. Detailed specifications should be consulted for current rating, DC resistance, and insulation voltage to ensure proper application.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess