EN
  • EN
  • DE

DELL YFJWC - 300GB 10K 2.5 SAS 6G YFJWC

Part No DELL YFJWC - 300GB 10K 2.5 SAS 6G YFJWC
Manufacturer Dell
Catalog Hard Drives
Description DELL YFJWC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391755-DELL YFJWC - 300GB 10K 2.5 SAS 6G YFJWC
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL YFJWC - 300GB 10K 2.5 SAS 6G YFJWC CAD Model

Description

The DELL YFJWC is a high-performance 300GB 10K 2.5"" SAS 6G hard drive designed to meet the demanding needs of enterprise-level storage. Engineered by one of the leading computer technology companies, Dell, this hard drive offers a perfect combination of reliability, speed, and capacity for businesses requiring efficient and robust storage solutions. With a rotational speed of 10,000 revolutions per minute (RPM), it provides quick access to data, significantly reducing wait times and improving overall system performance. The SAS 6G interface ensures high data transfer rates and compatibility with a broad range of Dell servers and storage systems. Its 2.5-inch form factor is ideal for use in both direct-attached storage (DAS) environments and network-attached storage (NAS) setups, offering flexibility in deployment. The YFJWC model is engineered for critical applications that demand high throughput and 24/7 operational reliability. Its hot-swappable feature allows for easy installation and maintenance without the need to shut down the entire system, minimizing downtime. Additionally, the drive's 300GB capacity makes it suitable for applications requiring efficient storage density, such as database management, transactional processing, and other I/O-intensive tasks. Its compatibility with Dell's PowerEdge servers and PowerVault storage solutions ensures a seamless integration into existing IT infrastructures, providing businesses with a cost-effective way to expand their storage capabilities or replace aging drives. In summary, the DELL YFJWC hard drive offers enterprise-grade performance and reliability for businesses looking to enhance their data storage and processing capabilities.

You May Also Be Interested in

CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess