EN
  • EN
  • DE

DELL 412-AAEE - HEATSINK R630 120W

Part No DELL 412-AAEE - HEATSINK R630 120W
Manufacturer Dell
Catalog Heatsink
Description HEATSINK R630 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393149-DELL 412-AAEE - HEATSINK R630 120W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-AAEE - HEATSINK R630 120W CAD Model

Description

The DELL 412-AAEE Heatsink for the PowerEdge R630 server is tailored to meet the cooling needs of up to 120W CPUs, ensuring optimal performance and durability under high workload conditions. Designed with precision, it features an intricate array of fins that maximizes heat dissipation through enhanced air flow. The efficient thermal management provided by this heatsink is vital for maintaining the CPU's temperature within safe operating boundaries, preventing thermal throttling and potential damage due to overheating. This not only maintains the server's reliability and performance but also extends its service life. The DELL 412-AAEE Heatsink's compatibility with the PowerEdge R630 server model makes it an essential component for IT professionals aiming to achieve sustained high performance and robust operation from their server infrastructure.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 775403-001. Type: Heatsink/RadiatiorFor use with processors less than or equal to 135W.
Need more? Email Us
HP
HP Heatsink for ML30 G10+
Need more? Email Us
HP
HP Heatsink for DL360 G10
Need more? Email Us
HP
HP High Performance Heatsink for DL360p G8
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL360 G6/G7
Need more? Email Us
HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us
HP
HP BL460c G9 Heatsink for CPU 1
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL380p/DL560 G8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess