EN
  • EN
  • DE

CY7C164-20VC

Part No CY7C164-20VC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 16K x 4 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165301-CY7C164-20VC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C164-20VC CAD Model

Description

The CY7C164-20VC is a high-speed Static RAM (SRAM) manufactured by Cypress Semiconductor. Designed for applications demanding rapid data access and reliable storage, it finds use in a variety of high-performance systems. Given that this part is classified as end-of-life (EOL), it's essential to confirm availability and evaluate alternatives for new designs.

Applications

  • Cache Memory: Used in high-speed cache memory systems within computers and other processing units.
  • Embedded Systems: Integrated into embedded systems requiring fast data access.
  • Digital Signal Processing (DSP): Applied in DSP applications for quick data storage and retrieval.
  • Networking Equipment: Incorporated into networking devices, such as routers and switches.
  • Test and Measurement Equipment: Utilized in test instruments that necessitate high-speed memory.

Features

  • High-Speed Access Time: Offers a 20 ns access time, facilitating swift data retrieval.
  • Low Power Consumption: Engineered for low power operation, suitable for battery-powered applications.
  • TTL-Compatible Inputs and Outputs: Streamlines integration with other TTL logic circuits.
  • Automatic Power-Down: Includes an automatic power-down feature to reduce power consumption during idle periods.
  • Easy Memory Expansion: Simplifies memory expansion through its uncomplicated interface.

Benefits

  • Fast Data Access: The high-speed access time enhances system performance and throughput.
  • Reduced Power Consumption: Low power consumption helps to extend battery life and minimize energy costs.
  • Simplified Integration: TTL-compatible inputs and outputs facilitate a smoother integration process.
  • Extended Battery Life: The automatic power-down feature further prolongs battery life in portable applications.
  • Flexible Memory Configuration: Simple memory expansion allows for adaptable system configuration and upgrades.

Additional Details

The CY7C164-20VC is commonly packaged in a DIP (Dual In-Line Package). This device requires a stable power supply and appropriate decoupling for reliable operation. Due to its end-of-life designation, verifying its availability and exploring alternative solutions for new designs is highly recommended. Ensure careful consideration of timing parameters during system integration to optimize performance.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4079 $63.3555
100+ $1.1550 $115.5000
155+ $1.1192 $173.4760
215+ $1.0834 $232.9310
280+ $1.0476 $293.3280
370+ $0.9390 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess