EN
  • EN
  • DE

CY23Z25BJ-RL

Part No CY23Z25BJ-RL
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 714003-CY23Z25BJ-RL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY23Z25BJ-RL CAD Model

Description

The CY23Z25BJ-RL is a Zero Delay Buffer (ZDB) from Cypress Semiconductor, designed to distribute clock signals with minimal delay and skew. This device ensures that clock signals arrive at different components within a system at virtually the same time, which is critical for maintaining data integrity and system performance.

Applications

  • High-Speed Data Processing Systems
  • Networking Equipment (routers, switches)
  • Server Motherboards
  • Graphics Cards
  • Any application requiring precise clock synchronization

Features

  • Zero Delay Buffer: Input to output delay is minimized, allowing for synchronized clock distribution.
  • Low Output Skew: Ensures that clock signals arrive at different destinations with minimal timing difference.
  • Multiple Output Clocks: Provides multiple clock outputs to drive various components.
  • Wide Operating Frequency Range: Supports a broad range of clock frequencies. (Consult the datasheet for specific frequency range.)
  • Operating Voltage: Typically operates at 3.3V or 5V. (Refer to the datasheet for specific voltage requirements.)
  • Internal Phase-Locked Loop (PLL): Maintains clock synchronization and stability.

Benefits

  • Improved System Performance: Minimizing clock skew and delay ensures proper data transfer and processing.
  • Enhanced Signal Integrity: Low skew outputs contribute to cleaner signal waveforms and reduced timing errors.
  • Simplified Clock Distribution: Facilitates the distribution of clock signals to multiple devices.
  • Increased System Reliability: Stable and synchronized clocks improve overall system reliability.

Additional Details

The CY23Z25BJ-RL uses an internal PLL to synchronize and distribute clock signals efficiently. Proper impedance matching and termination techniques are crucial to ensure optimal performance and signal integrity. It is important to consult the official Cypress Semiconductor datasheet for the CY23Z25BJ-RL for detailed technical specifications, including operating voltage range, frequency range, timing characteristics, and recommended operating conditions. Compliance with datasheet specifications is essential for proper operation and achieving the intended performance in the target application.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
Lowest to $1.9566
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
UTC
Lowest to $0.0622
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess