EN
  • EN
  • DE

AM29F010B-70JI

Part No AM29F010B-70JI
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (0 - A)
Description NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin PLCC / 1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Supply Current 30(mA)
Address Bus 17(b)
Interface Type Parallel
Number of Words 128K
Operating Temperature (Min) -40C
Programmable Yes
Mounting Surface Mount
Access Time (Max) 70(ns)
Program/Erase Volt (Typ) 4.5 to 5.5(V)
Density 1048576(Bit)
Operating Temp Range -40C to 85C
Rad Hardened No
Word Size 8(b)
Operating Supply Voltage (Typ) 5(V)
Operating Supply Voltage (Min) 4.5(V)
Operating Supply Voltage (Max) 5.5(V)
Package Type PLCC
Operating Temperature (Max) 85C
Sync/Async Asynchronous
Operating Temperature Classification Industrial
Pin Count 32
Boot Type Not Required
Cell Type NOR
Win Source Part Number 083474-AM29F010B-70JI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name Am29F010B
Introduction Date July 26, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM29F010B-70JI CAD Model

Description

AM29F010B-70JI Embedded Flash Memory

The AM29F010B-70JI is ideal for embedded system applications, supplying fast data retrieval times and reliable storage solutions. It is designed to operate under diverse conditions, ensuring consistent performance across various use cases.

  • Applications:
    • Digital Consumer Products
    • Aerospace Systems
    • Portable Devices
    • Robotics Control
  • Features and Benefits:
    • 70 ns Access Speed
    • 5V Single Power Supply
    • Advanced Sector Erase
    • Durability of Over 100,000 Cycles
  • Additional Details:This model's robust design and wide temperature range enhance its suitability for both consumer and industrial applications, providing reliable storage across different platforms.

You May Also Be Interested in

AMIS
Need more? Email Us
Coilcraft
Need more? Email Us
Intersil
Need more? Email Us
Toko America Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
AMIS
Lowest to $4.2781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,019 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess