EN
  • EN
  • DE

PSK-15D-12

Part No PSK-15D-12
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 15W / Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 305 VAC, 100 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr CUI Inc.
Series PSK-15D (15W)
Package Tray
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1 12V
Current - Output (Max) 1.25A
Power (Watts) 15 W
Applications Household Appliances, ITE (Commercial) , Medical
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 85%
Mounting Type Through Hole
Package / Case 5-DIP Module, 4 Leads
Size / Dimension 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm)
Approval Agency CE, cURus
Standard Number 60335-1; 60601-1; 62368-1
Line Regulation ±0.5%
Load Regulation ±1%
Standard Package 35
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1341120-PSK-15D-12
Ultra Librarian 3D Model Ultra Librarian PSK-15D-12 CAD Model

Description

The PSK-15D (15W) series enclosed AC-DC converter from CUI Inc. is designed for use in household appliances, ITE (Commercial), and medical applications.

  • Power (Watts): 15 W
  • Input Voltage: 85 ~ 305 VAC / 100 ~ 430 VDC
  • Output Voltage: 12V
  • Output Current: 1.25A
  • Efficiency: 85%
  • Line Regulation: ±0.5%
  • Package: Tray
  • Standard Package: 35
  • Approvals: CE, cURus
  • Standards: 60335-1, 60601-1, 62368-1

You May Also Be Interested in

Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess