EN
  • EN
  • DE

MX6AWT-A1-7C1-P4-E-00002

Part No MX6AWT-A1-7C1-P4-E-00002
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022261-MX6AWT-A1-7C1-P4-E-00002
Categories OEM Parts(M-N)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX6AWT-A1-7C1-P4-E-00002 CAD Model

Description

The MX6AWT-A1-7C1-P4-E-00002 is a high-power, cool white LED manufactured by Cree (now Wolfspeed). It is designed for a variety of lighting applications where high brightness, energy efficiency, and long lifespan are required.

Applications

  • Outdoor lighting: Street lights, parking lot lights, and area lights.
  • High-bay lighting: Industrial and commercial lighting applications with high ceilings.
  • Architectural lighting: Facade lighting and accent lighting.
  • Specialty lighting: Medical lighting, horticultural lighting, and machine vision lighting.
  • Automotive lighting: Headlights, daytime running lights (DRLs), and tail lights.

Features

  • High Luminous Flux: Delivers a high amount of light output for its size.
  • Cool White Color Temperature: Produces a cool white light with a correlated color temperature (CCT) in the range of 5000K to 8300K.
  • High Efficacy: Converts a high percentage of electrical energy into light, reducing energy consumption.
  • Long Lifespan: Typically specified for tens of thousands of hours of operation.
  • Low Thermal Resistance: Allows for efficient heat dissipation, improving reliability.
  • Wide Viewing Angle: Provides a wide distribution of light.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Energy Savings: Reduces energy consumption compared to traditional lighting technologies.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for replacements.
  • Improved Visibility: High light output and cool white color temperature improve visibility.
  • Enhanced Safety: Provides bright and reliable lighting for safety-critical applications.
  • Environmentally Friendly: Reduces carbon emissions due to lower energy consumption.

Additional Details

The MX6AWT-A1-7C1-P4-E-00002 requires a constant current driver to regulate the current flowing through the LED. The datasheet provides detailed specifications on the forward voltage, forward current, luminous flux, color temperature, and thermal resistance. Proper thermal management is crucial for ensuring the long-term reliability of the LED. A heatsink is typically required to dissipate the heat generated by the LED.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess