The XTEHVW-Q0-SARA-A0000LCE8 is a high-power LED manufactured by Cree Inc. and belongs to their XLamp XTE High Voltage series, known for efficiency and reliability in a compact package. This LED is designed for applications demanding high luminous flux and efficacy, contributing to energy-saving solutions.
Applications:
- Street Lighting: Its high efficacy and long lifespan make it suitable for street lighting applications, reducing energy consumption and maintenance costs.
- High-Bay Lighting: Commonly found in high-bay lighting systems for warehouses and factories, because of its very high luminous output.
- Outdoor Area Lighting: Well-suited for parking lot and area lighting due to its robust design and high light output.
- Retrofit Lamps: Can be integrated in retrofit LED lamps to replace traditional lighting technologies.
Features:
- High Efficacy: Offers a high level of light output per watt of energy consumed, improving efficiency.
- High Voltage: Operates at a higher voltage, simplifying driver design and reducing current requirements.
- Compact Package: Allows for dense packing of LEDs, enabling smaller and more efficient luminaires.
- Long Lifespan: Offers a long operational life, reducing maintenance and replacement costs over time.
- RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
Benefits:
- Energy Savings: Reduced energy consumption due to high efficacy which translates to overall cost savings.
- Lower Maintenance Costs: The long lifespan means less frequent replacements.
- Improved Light Quality: Provides bright and uniform illumination for optimal visibility.
- Reduced System Cost: High voltage operation can simplify driver design, reducing BOM cost.
- Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
Additional Details:
The XTEHVW-Q0-SARA-A0000LCE8 typically features a ceramic substrate and a silicone lens, providing high thermal conductivity and optical performance. It is designed to be reflow solderable, which simplifies assembly processes. The specific electrical and optical characteristics (e.g., forward voltage, luminous flux, color temperature) will vary depending on the specific binning and testing conditions. Always refer to the manufacturer's datasheet for precise specifications.