EN
  • EN
  • DE

S-7010TB

Part No S-7010TB
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 307806-S-7010TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-7010TB CAD Model

Description

The Copal Electronics Inc. S-7010TB is a trimming potentiometer designed for precision adjustment in electronic circuits. It provides a reliable means to fine-tune resistance values, making it suitable for a variety of applications requiring calibration and control.

Applications

  • Audio Equipment: Used in amplifiers, mixers, and other audio devices for adjusting volume, tone, and balance.
  • Power Supplies: Employed in power supplies for voltage and current regulation.
  • Instrumentation: Integrated into test and measurement equipment for calibration and fine-tuning.
  • Control Systems: Utilized in industrial control systems for setting parameters and adjustments.
  • Medical Devices: Found in medical equipment for precise control of various settings.

Features

  • Compact Size: Allows for easy integration into space-constrained circuits.
  • High Stability: Provides consistent and reliable performance over time.
  • Precise Adjustment: Offers fine-grained control for accurate calibration.
  • Durable Construction: Designed to withstand mechanical stress and environmental factors.
  • Through-Hole Mounting: Simplifies installation on printed circuit boards (PCBs).

Benefits

  • Accurate Calibration: Enables precise adjustment of circuit parameters.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Easy Installation: Simplifies the integration process into electronic circuits.
  • Long Lifespan: Provides extended service life with minimal degradation.
  • Cost-Effective Solution: Offers a budget-friendly option for precision adjustment needs.

Additional Details

The S-7010TB trimming potentiometer is manufactured to meet high-quality standards, ensuring reliable performance and long-term stability. Its compact size and through-hole mounting configuration make it a versatile component for various electronic applications. When selecting a trimming potentiometer, it is important to consider the resistance range, tolerance, and power rating to ensure compatibility with the intended circuit. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess