The POE30P-33LD is a Power over Ethernet (PoE) transformer manufactured by Coilcraft. This component is designed for use in applications complying with the IEEE 802.3af/at PoE standards, delivering power and data over a single Ethernet cable. It's specifically tailored for devices requiring up to 30W of power.
Applications:
- Power over Ethernet (PoE) applications
- IP Phones
- Security Cameras
- Wireless Access Points
- Networked Control Systems
- Industrial Automation Devices
Features:
- Designed for IEEE 802.3af/at PoE applications (up to 30W)
- Provides electrical isolation between the Ethernet network and the powered device
- Optimized for high efficiency DC-DC converters commonly used in PoE PDs
- Low profile and compact size for space-constrained applications
- Compliant with industry safety standards
- Wide operating temperature range for reliable performance in diverse environments
Benefits:
- Simplifies installation by eliminating the need for separate power cabling
- Reduces costs associated with running dedicated power lines
- Improves system flexibility and scalability by allowing devices to be placed anywhere an Ethernet connection is available
- Enhances safety by providing isolation between the network and powered devices
- Increases system efficiency and reduces power consumption
- Facilitates centralized power management and monitoring
Additional Details:
The POE30P-33LD transformer is engineered to efficiently transfer power from the Power Sourcing Equipment (PSE) to the Powered Device (PD) while maintaining critical electrical isolation. It features a specific turns ratio optimized for the typical 48V input voltage used in PoE systems. The transformer's construction incorporates high-quality materials to minimize losses and ensure reliable operation over a wide range of environmental conditions. Key specifications include inductance, leakage inductance, DC resistance, and isolation voltage, all of which are detailed in the official Coilcraft datasheet. This component is essential for ensuring compliance with PoE standards and for providing a safe and reliable power delivery solution for various networked devices. Its robust design makes it suitable for both commercial and industrial applications where PoE is utilized.