The DO5022P-473MLD is a shielded power inductor manufactured by Coilcraft. This inductor is designed to provide efficient energy storage and filtering in various power electronic circuits. Due to being categorized as END-OF-LIFE, availability might be limited, and a suitable replacement may be necessary for new designs or repairs.
Applications
- DC-DC Converters: Commonly used in buck, boost, and flyback converters for voltage regulation.
- Power Supplies: Filtering and smoothing voltage in power supply units.
- EMI Filtering: Reducing electromagnetic interference in electronic devices.
- Step-Up/Step-Down Regulators: Regulating voltage levels in various applications.
- LED Drivers: Providing stable current to drive LEDs in lighting applications.
Features
- Shielded Construction: Reduces electromagnetic interference (EMI).
- Low DC Resistance (DCR): Minimizes power loss due to resistance, enhancing efficiency.
- High Saturation Current: Handles high currents without significant inductance drop.
- Compact Size: Suitable for space-constrained applications.
- High Inductance Value: Provides effective energy storage.
Benefits
- Reduced EMI: The shielded construction minimizes electromagnetic interference, improving overall system performance.
- Improved Efficiency: Low DCR minimizes power loss and increases the efficiency of the power circuit.
- Stable Performance: High saturation current ensures stable operation even under high current conditions.
- Compact Design: Small size allows for easy integration into compact electronic devices.
Additional Details
The DO5022P-473MLD features an inductance of 47μH. Other important parameters include its saturation current rating, DC resistance, and operating temperature range. When selecting a replacement, ensure that the alternative inductor meets or exceeds these specifications to maintain circuit performance. Due to its END-OF-LIFE status, it is advisable to consult with electronic component distributors or Coilcraft directly to identify a suitable replacement. Reviewing the original Coilcraft datasheet will provide comprehensive details about the inductor's performance characteristics.