EN
  • EN
  • DE

CISCO MA-CBL-TA-1M - Meraki 10 GbE Twinax Cable with SFP+ Modules, 1M

Part No CISCO MA-CBL-TA-1M - Meraki 10 GbE Twinax Cable with SFP+ Modules, 1M
Manufacturer CISCO
Catalog Sfp
Description Cisco Meraki MA-CBL-TA-1M. Cable length: 1 m, Connector 1: SFP+, Connector 2: SFP+, Data transfer rate: 10000 Mbit/sSFP+ Direct Attach Cables can be used instead of transceivers for distances up to 8.5 meters.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387530-CISCO MA-CBL-TA-1M - Meraki 10 GbE Twinax Cable with SFP+ Modules, 1M
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MA-CBL-TA-1M - Meraki 10 GbE Twinax Cable with SFP+ Modules, 1M CAD Model

Description

The CISCO MA-CBL-TA-1M is a high-performance, 1-meter Meraki 10 GbE Twinax cable equipped with SFP+ modules, designed for high-speed data transfers within network infrastructures. This direct attach copper cable is ideally suited for short-range, high-bandwidth connections between devices such as switches, servers, and routers in data centers and enterprise networks. The inclusion of SFP+ modules on both ends of the cable enables an instant plug-and-play connection, eliminating the need for separate transceivers and significantly reducing setup costs and complexity. By offering 10 Gigabit Ethernet connectivity, the MA-CBL-TA-1M meets the demands of applications requiring fast data transmission rates, such as high-performance computing, storage network fabric, and high-resolution video streaming. The cable's 1-meter length facilitates close-quarters connections, ensuring a tidy and organized network environment while maintaining optimal signal integrity and network performance. The durability of the cable, combined with its high-speed capabilities, makes it a valuable component for network administrators looking to enhance their network's efficiency and reliability.

You May Also Be Interested in

HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess