EN
  • EN
  • DE

CISCO 70321 - Goobay RJ45 CAT6 S/FTP CU LDZH 10m

Part No CISCO 70321 - Goobay RJ45 CAT6 S/FTP CU LDZH 10m
Manufacturer CISCO
Catalog Cables
Description Goobay RJ45 CAT6 S/FTP CU LDZH 10m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385386-CISCO 70321 - Goobay RJ45 CAT6 S/FTP CU LDZH 10m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 70321 - Goobay RJ45 CAT6 S/FTP CU LDZH 10m CAD Model

Description

The CISCO 70321 Goobay RJ45 CAT6 S/FTP CU LDZH 10m cable is an essential tool for creating a reliable, high-speed network connection. Designed for superior performance, this cable features Shielded Foiled Twisted Pair (S/FTP) construction that provides maximum protection against electromagnetic interference (EMI) and crosstalk, ensuring uninterrupted data transmission. The CAT6 specification allows for data transfer rates up to 10 Gbps over 100 meters of cable, making it suitable for applications in high-demand networks such as data centers and corporate enterprise environments. The cable is made from high-quality copper (CU) conductors, ensuring optimal signal strength and integrity over longer distances. The Low Smoke Zero Halogen (LSZH) jacket makes it safer for use in confined spaces, as it emits lower levels of toxic and corrosive gas during combustion compared to traditional PVC jackets. The 10-meter length offers flexibility in connecting devices that are not in close proximity, making it an ideal choice for networking tasks that require a longer reach. Whether you are connecting servers, switches, routers, or other network appliances, the Goobay RJ45 CAT6 S/FTP CU LDZH cable provides a reliable, high-quality connection that meets the stringent requirements of modern networking infrastructures.

You May Also Be Interested in

Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess