EN
  • EN
  • DE

CPAD580

Part No CPAD580
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Adapters
Description CONN ADAPT JACK-JACK BNC 50 OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions AIM-Cambridge
Packaging Bulk
Adapter Type Jack to Jack
Conversion Type Same Series
Adapter Series BNC to BNC
Center Gender Female to Female
Convert From (Adapter End) BNC Jack, Female Socket
Convert To (Adapter End) BNC Jack, Female Socket
Impedance 50 Ohm
Style Straight
Mounting Panel Mount
Mounting Feature Bulkhead
Fastening Type Bayonet Lock, Bayonet Lock
Frequency - Max 4GHz
Center Contact Plating Gold
Features Isolated
Includes 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Body Material Zinc
Body Finish Nickel
Center Contact Material Beryllium Copper
Win Source Part Number 767215-CPAD580
Popularity Medium
Supply and Demand Status Balance
Family Name CP-AD580
Introduction Date April 15, 2002
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CPAD580 CAD Model

Description

This CPAD580 adapter is a jack to jack adapter that is designed for use in BNC to BNC series connectors.

  • Style: Straight
  • Frequency: Up to 4GHz
  • Isolation: Yes
  • Fastening Type: Bayonet Lock
  • Body Material: Zinc
  • Finish: Nickel
  • ECCN: EAR99
  • Family: CP-AD580
  • Packaging: Bulk (3 pieces - connector, lockwasher, nut)

You May Also Be Interested in

Amphenol
COAX ADAPT TNC TO TNC
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
Panduit Corp
COAX ADAPT F TO F
Need more? Email Us
Murata Electronics North America
COAX ADAPT SMA TO JSC
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
Switchcraft Inc.
COAX ADAPT F TO F
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
Amphenol
COAX ADAPT TNC TO TNC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3991 $50.9865
36+ $2.7890 $100.4040
56+ $2.7019 $151.3064
77+ $2.6147 $201.3319
99+ $2.5276 $250.2324
133+ $2.2661 $301.3913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess