EN
  • EN
  • DE

CH7009B-TXUJ

Part No CH7009B-TXUJ
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820399-CH7009B-TXUJ
Ultra Librarian 3D Model Ultra Librarian CH7009B-TXUJ CAD Model

Description

The Chrontel CH7009B-TXUJ is a display controller IC designed to convert digital video data into various analog video formats. It finds applications in devices requiring conversion of digital signals to legacy analog display interfaces.

Applications:

  • PC graphics cards (legacy support)
  • Set-top boxes
  • DVD players
  • Surveillance systems
  • Automotive entertainment systems

Features:

  • Digital video input: Supports various digital video input formats including ITU-R BT.656/601, RGB, and YCrCb.
  • Analog video output: Provides composite (CVBS), S-Video, and component (YPbPr) analog video outputs.
  • High-resolution support: Supports display resolutions up to 1080i and 720p.
  • Integrated DACs: Includes integrated high-quality digital-to-analog converters (DACs) for analog video signal generation.
  • Macrovision support: Incorporates Macrovision copy protection for secure content playback.
  • Low power consumption: Optimized for low-power operation, suitable for portable devices.
  • I2C interface: Utilizes an I2C interface for configuration and control of the device.
  • On-chip clock generation: Features an on-chip clock generator to minimize the need for external clock components.

Benefits:

  • Versatile video output: Compatible with a wide range of analog displays, ensuring broad compatibility.
  • High-quality video: Provides crisp and clear analog video output.
  • Reduced system cost: Integration of DACs and clock generation reduces the overall system cost and complexity.
  • Content protection: Macrovision support prevents unauthorized copying of protected content.
  • Low power consumption: Extends battery life in portable applications.

Technical Specifications:

The CH7009B-TXUJ operates on a 3.3V power supply. It supports pixel clock frequencies up to 140MHz. It's commonly packaged in a QFP (Quad Flat Package). Its compliance with video industry standards ensures seamless integration into various video systems. It’s particularly useful in situations where bridging between modern digital video sources and older analog displays is required.

The device's programmability through the I2C interface provides flexibility in configuring the video output parameters to meet specific display requirements. The integrated features and robust design make it a reliable solution for various video conversion applications.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess