EN
  • EN
  • DE

CH7009B-T

Part No CH7009B-T
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820397-CH7009B-T
Ultra Librarian 3D Model Ultra Librarian CH7009B-T CAD Model

Description

The CH7009B-T is a display controller IC manufactured by Chrontel, Inc. It is primarily designed to convert digital video signals to analog video signals, typically used to connect a PC's graphics output to older display devices. This chip is known for its versatility in supporting various display standards and its ability to handle different resolutions and refresh rates.

Applications:

  • Legacy Display Connectivity: Connecting modern computers with digital outputs (like HDMI or DVI) to older analog displays (like VGA monitors or composite video TVs).
  • Embedded Systems: Integrating into embedded systems that require video output to legacy display devices.
  • Docking Stations: Enabling docking stations to provide video output to a wide range of monitors and displays.
  • Video Adapters: Used in video adapter cards to provide compatibility with older display standards.
  • Industrial Equipment: Integrating into industrial equipment that requires video output to older, legacy displays.

Features:

  • Digital to Analog Conversion: Converts digital video input (typically from a graphics processing unit or GPU) to analog video output.
  • Multiple Output Formats: Supports various analog output formats, including VGA, S-Video, and Composite Video.
  • High Resolution Support: Capable of handling a wide range of display resolutions, including standard and high-definition formats.
  • Integrated DACs: Features built-in Digital-to-Analog Converters (DACs) for high-quality video output.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and mobile applications.

Benefits:

  • Enhanced Compatibility: Allows modern devices to connect to older displays, extending the lifespan of legacy equipment.
  • Versatile Connectivity: Provides a single chip solution for multiple analog video output formats.
  • Cost-Effective Solution: Offers a cost-effective way to integrate analog video output into modern systems.
  • Simplified System Design: Reduces the complexity of video output circuitry, simplifying system design and reducing component count.
  • Improved Video Quality: Delivers high-quality analog video output, ensuring a clear and crisp display.

Additional Details:

The CH7009B-T typically supports input resolutions up to 1920x1080 (Full HD) depending on the specific configuration and output format. It communicates with the host system via a digital interface, such as a parallel bus or I2C. The chip includes features like color space conversion, scaling, and gamma correction to optimize the video output for different display types. Detailed technical specifications, including pinouts, timing diagrams, and register descriptions, can be found in the official Chrontel datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9831 $59.4930
75+ $1.6274 $122.0550
110+ $1.5766 $173.4260
155+ $1.5258 $236.4990
200+ $1.4749 $294.9800
265+ $1.3225 $350.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess