The CEU20P06 is a P-Channel enhancement mode power MOSFET designed for a variety of applications requiring efficient power switching. It features a low on-resistance (RDS(on)) and fast switching speed, making it suitable for use in DC-DC converters, power management circuits, and load switching applications.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
- Power Inverters
Features
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- High Ruggedness
- Avalanche Energy Rated
Benefits
- Improved Efficiency in Power Conversion
- Reduced Power Loss and Heat Generation
- Enhanced System Performance
- Increased Reliability and Robustness
- Simplified Thermal Management
Detailed Specs
Typical specifications for the CEU20P06 include:
- Drain-Source Voltage (VDS): -60V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): -20A
- On-Resistance (RDS(on)): Typically a few tens of milliohms (consult datasheet for exact value)
- Gate Charge (Qg): Typically in the nanocoulomb range
- Operating Temperature: -55°C to +175°C
- Package: TO-251 or TO-252
Important: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.