EN
  • EN
  • DE

CMMR1U-02 TR

Part No CMMR1U-02 TR
Manufacturer Central Technologies
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Central Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820769-CMMR1U-02 TR
Ultra Librarian 3D Model Ultra Librarian CMMR1U-02 TR CAD Model

Description

The CMMR1U-02 TR is a surface-mount Schottky rectifier manufactured by Central Technologies. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. The "TR" suffix typically denotes tape and reel packaging for automated assembly processes.

Applications:

  • High-frequency rectification
  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Free-wheeling diode applications

Features:

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • Fast switching speed: Minimizes switching losses in high-frequency circuits.
  • Small surface-mount package: Allows for compact and efficient PCB designs.
  • High surge current capability: Provides robust performance under transient conditions.
  • Tape and reel packaging: Suitable for automated assembly.

Benefits:

  • Improved power efficiency: The low forward voltage drop minimizes power dissipation.
  • Enhanced system performance: Fast switching speed allows for higher frequency operation.
  • Compact design: The small package enables integration into densely populated boards.
  • Increased reliability: Robust design ensures dependable performance.
  • Simplified manufacturing: Tape and reel packaging streamlines assembly.

Technical Specifications:

The CMMR1U-02 TR typically features a maximum repetitive peak reverse voltage (VRRM) of 20V and an average forward current (IF(AV)) of 1A. It has a low forward voltage drop (VF) around 0.3 to 0.5V. It's usually available in a small surface-mount package like a SOD-123 or similar. For precise specifications, refer to the Central Technologies datasheet.

In summary, the Central Technologies CMMR1U-02 TR Schottky rectifier is ideal for applications requiring fast switching, low forward voltage drop, and efficient power conversion, particularly in high-frequency circuits and compact designs.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess