EN
  • EN
  • DE

PS7241-AT5

Part No PS7241-AT5
Manufacturer CEL
Catalog Solid State Relays
Description 8-PIN SOP SOLID STATE RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer CEL
Win Source Part Number 352324-PS7241-AT5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7241-AT5 CAD Model

Description

The PS7241-AT5 is a solid-state relay (SSR) manufactured by CEL (California Eastern Laboratories). This SSR is designed for a variety of applications requiring electrical isolation and reliable switching capabilities. It's commonly used in industrial and commercial environments to control AC or DC loads with enhanced safety and longevity.

Applications

  • Industrial Control Systems: Used for switching motors, solenoids, valves, and heaters in automated manufacturing processes.
  • Building Automation: Employed in HVAC systems, lighting control, and energy management systems for efficient control of building services.
  • Security Systems: Utilized in alarm panels, access control systems, and surveillance equipment for reliable switching of security devices.
  • Medical Equipment: Incorporated into diagnostic and therapeutic devices requiring precise and isolated switching.
  • Telecommunications Equipment: Used in telecom switching systems and remote control applications.

Features

  • High Isolation Voltage: Provides robust electrical isolation between the input and output, protecting sensitive control circuitry from high-voltage loads.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay during conduction, improving energy efficiency.
  • Fast Switching Speed: Enables rapid response times for dynamic control applications.
  • Compact Size: Allows for high-density mounting on circuit boards and in confined spaces.
  • Long Lifespan: Offers extended operational life compared to electromechanical relays, reducing maintenance requirements.
  • Zero-Cross Switching (AC Models): Reduces electrical noise and inrush current when switching AC loads, improving system reliability.

Benefits

  • Enhanced Safety: High isolation protects sensitive control circuitry and operators from hazardous voltages.
  • Improved Reliability: Solid-state design eliminates moving parts, reducing wear and tear and minimizing maintenance.
  • Reduced Power Consumption: Low on-resistance minimizes energy loss, contributing to energy efficiency.
  • Increased System Performance: Fast switching speed allows for precise and responsive control of loads.
  • Simplified Design: Compact size and ease of use streamline system integration and reduce overall system cost.

Additional Details

The PS7241-AT5 typically operates with a DC control voltage and can switch AC or DC loads depending on the specific model. It uses optical isolation, where an LED and a photosensitive device provide electrical isolation. The device is often available in through-hole and surface-mount packages. It's crucial to consult the manufacturer's datasheet for detailed specifications, including input and output voltage and current ratings, isolation voltage, and operating temperature range. The "-AT5" suffix likely refers to specific voltage, current, or package ratings which are specified in the datasheet.

You May Also Be Interested in

Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 2A 12-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6302 $57.8644
54+ $2.1582 $116.5428
83+ $2.0907 $173.5281
115+ $2.0233 $232.6795
148+ $1.9559 $289.4732
198+ $1.7535 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess