EN
  • EN
  • DE

C51-B0-14-675-31B-MJ

Part No C51-B0-14-675-31B-MJ
Manufacturer Carling Technologies
Catalog Circuit Breakers
Description CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 75A 480 V AC 80 V DC Push to Reset Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Carling Technologies
Series C
Package Bulk
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 75A
Voltage Rating - AC 480 V
Voltage Rating - DC 80 V
Actuator Type Push to Reset
Number of Poles 1
Illumination None
ECCN EAR99
HTSUS 8536.20.0020
Other Names C51B01467531BMJ,MD1B346101A37BD,432-C51-B0-14-675-31B-MJ
Standard Package 1
Win Source Part Number 1040735-C51-B0-14-675-31B-MJ
Ultra Librarian 3D Model Ultra Librarian C51-B0-14-675-31B-MJ CAD Model

Description

The C51-B0-14-675-31B-MJ is a hydraulic-magnetic circuit breaker from Carling Technologies. This breaker provides reliable circuit protection against overcurrent conditions. Hydraulic-magnetic circuit breakers offer stable trip characteristics, even with variations in ambient temperature, making them suitable for a wide range of applications. They are known for their accuracy and dependability in critical circuit protection scenarios.

Applications:

  • Telecommunications equipment
  • Data processing systems
  • Power supplies
  • Industrial control panels
  • Medical equipment
  • Marine applications

Features:

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics, independent of ambient temperature.
  • Overcurrent Protection: Protects circuits from damage caused by excessive current flow.
  • Precise Trip Curves: Offers a variety of trip curves to match specific application requirements.
  • Multiple Pole Configurations: Available in various pole configurations to suit different circuit protection needs.
  • Various Terminal Options: Offers a range of terminal options for easy installation and connection.
  • High Interrupt Capacity: Capable of interrupting high fault currents to protect equipment and personnel.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reliable Circuit Protection: Hydraulic-magnetic technology ensures consistent and dependable circuit protection.
  • Temperature Stability: Trip characteristics remain stable over a wide temperature range.
  • Versatile Applications: Suitable for a variety of applications due to its adaptability and reliable performance.
  • Easy Installation: Various terminal options simplify the installation process.
  • Enhanced Safety: High interrupt capacity minimizes the risk of electrical hazards.

Additional Details:

The C51-B0-14-675-31B-MJ circuit breaker is designed to provide accurate and reliable protection. Its hydraulic-magnetic operation allows for precise tripping characteristics that are unaffected by temperature variations, unlike thermal circuit breakers. This model may have specific voltage and current ratings, as well as interrupt capacity, which should be verified against the application requirements. The breaker is typically panel-mounted and may include various actuator options. Carling Technologies' circuit breakers are known for their quality and durability, ensuring long-lasting performance in demanding environments.

You May Also Be Interested in

Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 25A 277VAC
Need more? Email Us
TE Connectivity
CIR BRKR THRM 15A 250VAC 50VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess