EN
  • EN
  • DE

CM3403-29ST

Part No CM3403-29ST
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description Micropower Supply Voltage Supervisor (SVS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1162123-CM3403-29ST
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM3403-29ST CAD Model

Description

The CM3403-29ST is a transient voltage suppression (TVS) diode array manufactured by California Micro Devices Corp (now Semtech). As an end-of-life product, it was designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.

Applications

  • Protection of data lines in mobile phones
  • Protection of I/O ports in portable devices
  • Protection of USB interfaces
  • Protection of Ethernet interfaces
  • Protection of audio and video lines

Features

  • Low clamping voltage to protect sensitive ICs
  • Low capacitance for high-speed data transmission
  • Small form factor for space-constrained applications
  • Provides ESD protection according to IEC 61000-4-2 standard
  • Lead-free and RoHS compliant

Benefits

  • Enhanced system reliability by protecting against ESD damage
  • Improved signal integrity due to low capacitance
  • Reduced board space requirements
  • Compliance with industry standards

Additional Details

The CM3403-29ST is typically available in a small SOT-23 or similar surface-mount package. It features multiple diodes in a single package to protect multiple data lines simultaneously. The specific electrical characteristics, such as clamping voltage and capacitance, vary depending on the exact model. Designers should consult the datasheet for detailed specifications. Because this is an end-of-life part, availability may be limited, and alternative solutions should be considered for new designs. This TVS diode array provides effective protection against transient voltage threats, ensuring the reliable operation of electronic systems in various applications.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess