EN
  • EN
  • DE

BROCADE 57-1000486-01-SEC - Brocade 32Gbps LW SFP - Gen7 (with SEC)

Part No BROCADE 57-1000486-01-SEC - Brocade 32Gbps LW SFP - Gen7 (with SEC)
Manufacturer Brocade
Catalog Sfp
Description Brocade 32Gbps LW SFP - Gen7 (with SEC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1385109-BROCADE 57-1000486-01-SEC - Brocade 32Gbps LW SFP - Gen7 (with SEC)
Manufacturer Brocade
Ultra Librarian 3D Model Ultra Librarian BROCADE 57-1000486-01-SEC - Brocade 32Gbps LW SFP - Gen7 (with SEC) CAD Model

Description

The BROCADE 57-1000486-01-SEC is a cutting-edge 32Gbps Long Wave (LW) Small Form-Factor Pluggable (SFP+) transceiver, tailored for the latest Generation 7 Brocade platforms. It is endowed with SEC (Secure Encryption Capability), offering top-of-the-line security for data in transit. This transceiver is designed to deliver high-speed, secure, and dependable fiber optic connectivity for distances up to 10 kilometers, making it ideal for extended network configurations and large-scale enterprise environments. It operates over a single mode fiber, providing a streamlined solution for high-bandwidth and low-latency communications essential for cloud computing, storage networks, and data center connectivity. The inclusion of SEC enhances protection against data breaches, ensuring that sensitive information remains confidential and secure. With its robust design and advanced performance features, the Brocade 57-1000486-01-SEC SFP+ is a vital component for organizations demanding secure, high-speed, and reliable long-distance communications.

You May Also Be Interested in

HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess