EN
  • EN
  • DE

BCM56845A3KFRBG

Part No BCM56845A3KFRBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048663-BCM56845A3KFRBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56845A3KFRBG CAD Model

Description

The BCM56845A3KFRBG, manufactured by Broadcom Limited, is a high-density, multi-layer switch designed for data center and enterprise network applications. It provides a robust solution for high-bandwidth switching and routing.

Applications

  • Data center core and aggregation switches
  • Enterprise campus core switches
  • High-performance network appliances
  • 10 Gigabit and 40 Gigabit Ethernet line cards
  • Cloud computing infrastructure

Features

  • High Switching Capacity: Delivers high-performance switching with wire-speed performance.
  • Integrated 10GbE and 40GbE Ports: Supports a combination of 10 Gigabit and 40 Gigabit Ethernet ports.
  • Advanced Quality of Service (QoS): Implements sophisticated QoS mechanisms for traffic prioritization.
  • Virtualization Support: Features hardware-based virtualization capabilities for improved resource utilization.
  • TRILL and Shortest Path Bridging (SPB): Supports TRILL and SPB protocols for scalable layer 2 networks.
  • Comprehensive Security Features: Incorporates security features such as access control lists (ACLs) and port security.

Benefits

  • High Performance: Provides high-performance switching and routing for demanding applications.
  • Scalability: Enables scalable network designs with support for high-density port configurations.
  • Improved Network Efficiency: Advanced QoS mechanisms optimize network traffic flow.
  • Enhanced Virtualization: Hardware-based virtualization improves resource utilization and simplifies network management.
  • Resilient Network Design: TRILL and SPB support resilient network topologies.

Additional Details

The BCM56845A3KFRBG typically operates with a 1.0V core voltage and 3.3V I/O voltage. It interfaces with external memory for packet buffering and forwarding table storage. The device includes a comprehensive set of management and monitoring features, allowing network administrators to monitor and control network performance. It's packaged in a BGA (Ball Grid Array) package and supports advanced features such as VXLAN.

You May Also Be Interested in

Intel
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess