The BL-HUB34E-TRB is a surface-mount LED manufactured by BRIGHT LED. This LED is suitable for a variety of applications requiring efficient and reliable illumination, typically found in consumer electronics, industrial controls, and automotive applications. Its design allows for easy integration into automated assembly processes.
Applications:
- Indicator lights for electronic devices
- Backlighting for switches and buttons
- Automotive dashboard illumination
- Status indicators in industrial control panels
- General lighting for small electronic projects
Features:
- Surface mount design (SMD) for automated assembly
- Low forward voltage for energy efficiency
- High luminous intensity for clear visibility
- Long operational lifespan for reliability
- Compact size for space-saving designs
Benefits:
- Reduced assembly costs through automated placement
- Lower power consumption, resulting in energy savings
- Enhanced visibility, improving user experience
- Extended product lifespan, reducing maintenance needs
- Increased design flexibility due to small footprint
The BL-HUB34E-TRB leverages advanced LED technology to provide consistent and reliable light output. Its design is optimized for surface mount technology, enabling efficient and cost-effective assembly. This LED's low power consumption minimizes heat generation and contributes to increased overall system efficiency and longevity.
Technical Specifications:
Standard specifications often include a forward voltage between 1.8 and 3.6V, a forward current typically around 20mA, and a specific viewing angle tailored to various applications. The dominant wavelength and luminous intensity are important optical characteristics that depend on the exact LED material composition. For critical design considerations, consult the manufacturer's datasheet to ensure appropriate performance and compatibility with your application.