The TISP7015L1 is a Transient Voltage Suppressor (TVS) from Bourns, Inc. designed to protect sensitive electronic equipment from voltage transients induced by lightning surges, inductive load switching, and electrostatic discharge (ESD). This device is specifically tailored for telecom applications, providing robust overvoltage protection for subscriber line interface circuits (SLICs) and other sensitive components.
Applications:
- Telecom subscriber line interface circuits (SLICs)
- Modems and routers
- Analog phone lines
- Central office equipment
- Data transmission lines
Features:
- Low voltage overshoot: Provides fast and effective clamping.
- High surge current capability: Withstands high-energy transients.
- Bidirectional protection: Protects against both positive and negative surges.
- Low capacitance: Minimizes signal distortion.
- RoHS compliant: Environmentally friendly.
- DO-214AA (SMB) package: Compact surface mount design.
Benefits:
- Protection against voltage surges and ESD events.
- Improved system reliability and uptime.
- Reduced equipment downtime and repair costs.
- Compliance with industry standards for surge protection.
- Easy to integrate into existing designs.
Additional Details:
The TISP7015L1 features a breakover voltage of 15V and a holding current of 150mA. It is designed to clamp voltage transients quickly and effectively, diverting surge current away from sensitive components. The low capacitance of the device ensures that it does not significantly impact signal integrity. The DO-214AA (SMB) package allows for easy surface mounting and minimizes board space requirements. This TVS diode is an essential component for ensuring the reliable operation of telecom equipment in harsh electrical environments.