EN
  • EN
  • DE

PSL60-1082A-103B1

Part No PSL60-1082A-103B1
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 10K OHM 0.5W TOP 60MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Adjustment Type Top
Fader Type Motor, Dual
Travel Range 60mm
Size / Dimension Rectangular - 4.606" L x 0.591" W x 1.008" H (117.00mm x 15.00mm x 25.60mm)
Mounting Type Chassis Mount
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1509171-PSL60-1082A-103B1
Ultra Librarian 3D Model Ultra Librarian PSL60-1082A-103B1 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
SLIDE POT 100K OHM 0.125W TOP
Need more? Email Us
Bourns Inc.
SLIDE POT 50K OHM 0.25W TOP 60MM
Need more? Email Us
Bourns Inc.
SLIDE POT 20K OHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.5W TOP 100MM
Need more? Email Us
Adafruit Industries LLC
10 kOhms Through Hole Slide Potentiometer Top Adjustment Type
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.25W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 20K OHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.25W TOP 100MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess