EN
  • EN
  • DE

CR0402-FX-4020GLF

Part No CR0402-FX-4020GLF
Manufacturer Bourns Inc.
Catalog Chip Resistor - Surface Mount
Description RES SMD 402 OHM 1% 1/16W 0402 / 402 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer Bourns Inc.
Packaging Reel - TR
Resistance 402 Ohms
Tolerance ±1%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0402 (1005 Metric)
Supplier Device Package 0402
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Base Product Number CR0402
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number CR0402-FX-4020GLF-ND,CR0402-FX-4020GLFDKR,CR0402-FX-4020GLFCT,CR0402-FX-4020GLFTR
Standard Package 10,000
Win Source Part Number 1331576-CR0402-FX-4020GLF
Ultra Librarian 3D Model Ultra Librarian CR0402-FX-4020GLF CAD Model

Description

The CR0402-FX-4020GLF is a thick film chip resistor manufactured by Bourns, Inc. This surface mount resistor is designed for general purpose applications in electronic circuits.

Applications:

  • Consumer electronics
  • Industrial equipment
  • Telecommunications
  • Automotive electronics
  • Medical devices
  • Power supplies

Features:

  • Small size (0402 package)
  • Thick film resistive element
  • Surface mount technology (SMT)
  • RoHS compliant
  • Wide resistance range

Benefits:

  • Space-saving design for high-density PCBs
  • Reliable performance
  • Suitable for automated assembly
  • Environmentally friendly
  • Versatile for a variety of applications

Additional Details:

The CR0402-FX-4020GLF chip resistor comes in the 0402 package size, which refers to its physical dimensions (0.04 inches long by 0.02 inches wide). The 'FX' in the part number likely indicates a specific tolerance or temperature coefficient. The '4020' indicates a resistance value of 402 Ohms with a multiplier of 10^0, meaning 402 ohms (Consult the datasheet for definitive confirmation). The 'GLF' suffix typically indicates that the resistor is RoHS compliant and lead-free. It utilizes a thick film resistive element, which provides stable and reliable performance over a wide range of operating conditions. This resistor is designed for surface mount technology, making it suitable for automated assembly processes. Resistance values are typically indicated using a three-digit code, where the first two digits represent the significant figures, and the third digit represents the power of ten multiplier. Detailed electrical characteristics, including tolerance, temperature coefficient of resistance (TCR), power rating, and maximum operating voltage, can be found in the product datasheet from Bourns, Inc.

The CR0402-FX-4020GLF is a general-purpose chip resistor suitable for various applications. Its small size, reliable performance, and RoHS compliance make it a popular choice for modern electronic designs.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess