EN
  • EN
  • DE

2200HT-331-H-RC

Part No 2200HT-331-H-RC
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 330UH 3.1A 180 MOHM TH / 330 µH Shielded Toroidal Inductor 3.1 A 180mOhm Max Radial, Horizontal (Open)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series 2200HT
Package Bulk
Type Toroidal
Material - Core Iron Powder
Inductance 330 µH
Tolerance ±15%
Current Rating (Amps) 3.1 A
Shielding Shielded
DC Resistance (DCR) 180mOhm Max
Temperature Range - Operating -55°C ~ 200°C
Inductance Frequency - Test 1 kHz
Mounting Type Through Hole
Package / Case Radial, Horizontal (Open)
Dimension 0.950" Dia (24.13mm)
Height - Seated (Max) 0.550" (13.97mm)
Base Product Number 2200HT
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names 2200HT331HRC
Standard Package 64
Win Source Part Number 1063627-2200HT-331-H-RC
Ultra Librarian 3D Model Ultra Librarian 2200HT-331-H-RC CAD Model

Description

This is a fixed inductor from Bourns Inc. with the Win Source Part Number 1063627-2200HT-331-H-RC.

  • Category: Inductors, Coils, Chokes
  • Series: 2200HT
  • Type: Toroidal
  • Package: Bulk
  • Shielding: Shielded
  • Inductance: 330 µH
  • Height - Seated (Max): 0.550" (13.97mm)
  • Standard Package: 64 units
  • Tolerance: ±15%
  • Material - Core: Iron Powder
  • DC Resistance (DCR): 180mOhm Max
  • Supplier Device Package: Not Specified
  • Operating Temperature: -55°C ~ 200°C
  • Dimension: 0.950" Dia (24.13mm)
  • Alternative Parts (Cross-Reference): 2218-V-RC, 2218-H-RC, 2100HT-331-V-RC, 4922R-31L, 2474R-31L, and 4922-31L2200HT-331H-RC
  • MSL Level: Not Applicable
  • Current Rating (Amps): 3.1 A
  • Inductance Frequency - Test: 1 kHz
  • REACH Status: REACH Unaffected
  • HTSUS: 8504.50.4000

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess