Products specifications

Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 1.7V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.16" (4.06mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 40mcd
Wavelength - Peak 645nm
Viewing Angle 40°
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567664-PM3SRD
Ultra Librarian 3D Model Ultra Librarian PM3SRD CAD Model

You May Also Be Interested in

Assmann WSW Components
LED 3MM RED/GRN PNL MNT WTR PRF
Need more? Email Us
ECAD model for A-LED8-1AAAS-MR7-1
Lumex Opto/Components Inc.
LED T-5 1/4"12V 636NM RED 6" LD / LED Panel Indicator Red Diffused 60° 2V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXH600SID-150
Lumex Opto/Components Inc.
LED PANEL IND GREEN/YLW 2.2V/2V / LED Panel Indicator Green, Yellow Diffused 60° 2.2V Green, 2V Yellow 20mA Green, 20mA Yellow Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815SYSU3B6
Lumex Opto/Components Inc.
LED PANEL INDICATOR YELLOW 2.1V / LED Panel Indicator Yellow Diffused 110° 2.1V 20mA Wire Leads - 24" (609.60mm)
Need more? Email Us
ECAD model for SSI-LXH55YD-600
Lumex Opto/Components Inc.
LED PANEL INDICATOR GREEN 2.2V / LED Panel Indicator Green Diffused 60° 2.2V 20mA Wire Leads - 24" (609.60mm)
Need more? Email Us
ECAD model for SSI-LXR4815GD-600
Lumex Opto/Components Inc.
LED 5MM YEL 6"LDS REAR PANEL MT / LED Panel Indicator Yellow Diffused 60° 2.1V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXH9YD-150
Lumex Opto/Components Inc.
LED 3MM YELLOW DIFF PANEL MOUNT / LED Panel Indicator Yellow Diffused 60° 2.1V 30mA
Need more? Email Us
ECAD model for SSI-LXR3612YD
Lumex Opto/Components Inc.
LED PANEL INDICATOR BLUE 3.5V / LED Panel Indicator Blue Diffused 110° 3.5V 20mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXMP059USBD150
Lumex Opto/Components Inc.
LED T-5MM W/LD 660NM SRD DFF RFL / LED Panel Indicator Red Diffused 60° 1.8V 30mA Wire Leads - 6" (152.40mm)
Need more? Email Us
ECAD model for SSI-LXR4815SRD-150

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention