EN
  • EN
  • DE

SM0603UWC

Part No SM0603UWC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED WHITE DIFFUSED 0603 SMD / White LED Indication - Discrete 3.3V 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Color White
Configuration Standard
Lens Color White
Lens Transparency Diffused
Millicandela Rating 440mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 3.3V
Current - Test 20mA
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.60mm
Base Product Number SM0603
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242245-SM0603UWC
Ultra Librarian 3D Model Ultra Librarian SM0603UWC CAD Model

Description

This is a high-quality LED Indication - Discrete component from Bivar Inc. with a Win Source Part Number of 1242245-SM0603UWC.

  • Color: White
  • Lens Transparency: Diffused
  • Package: Tape & Reel (TR)
  • Standard Package: 4,000
  • Mounting Type: SMD (SMT)
  • Configuration: Standard
  • Viewing Angle: 110 degrees
  • Lens Color: White
  • Millicandela Rating: 440mcd
  • Voltage-Forward (Vf) (Typ): 3.3V
  • Current-Test: 20mA
  • Wavelength-Dominant: Not specified
  • Wavelength-Peak: Not specified
  • Height (max): 0.60mm
  • Package/Case: 0603 (1608 Metric)
  • Supplier Device Package: 0603
  • Dimension: 1.60mm L x 0.80mm W
  • Lens Style: Rectangle with a flat top
  • Lens Size: 1.00mm x 0.80mm
  • MSL Level: 4 (72 hours)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess