EN
  • EN
  • DE

SM0603RC

Part No SM0603RC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 0603 SMD / Red 645nm LED Indication - Discrete 2V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 1mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 645nm
Wavelength - Peak 700nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.80mm
Base Product Number SM0603
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242250-SM0603RC
Ultra Librarian 3D Model Ultra Librarian SM0603RC CAD Model

Description

The Bivar Inc. 1242250-SM0603RC is a red LED indication-discrete component from.

  • Millicandela Rating: 1mcd
  • Dominant Wavelength: 645nm
  • Peak Wavelength: 700nm
  • Viewing Angle: 130 degrees
  • Voltage-Forward: 2V (typical)
  • Current Test: 20mA
  • Lens Style: Rectangle with a flat top
  • Lens Size: 1.00mm x 0.80mm
  • Package/Case: 0603 (1608 Metric)
  • Supplier Device Package: 0603
  • Mounting: Surface mount technology (SMT)
  • Packaging: Tape and reel (TR)
  • Configuration: Standard
  • Lens Transparency: Clear
  • Height: 0.80mm

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess