EN
  • EN
  • DE

SLM2905HD5V

Part No SLM2905HD5V
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSEMBLY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series *
Package Bag
Product Status Obsolete
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238280-SLM2905HD5V
Ultra Librarian 3D Model Ultra Librarian SLM2905HD5V CAD Model

Description

The SLM2905HD5V is an obsolete circuit board indicator/array manufactured by Bivar Inc.

  • Package: Bag
  • Standard Package: 100 pieces
  • Category: Optoelectronics
  • Application: Various electronic applications
  • Moisture Sensitivity Level: 1
  • Exposure Time: Unlimited exposure time to moisture without any negative effects
  • ECCN: EAR99
  • Export License: Does not require an export license
  • Performance: Reliable performance and durability
  • Manufacturer: Bivar Inc.

You May Also Be Interested in

Dialight
LED PRISM 3MM RA SUP RED/GRN SMT
Need more? Email Us
Dialight
LED 2MM BI-LEVEL RED/RED DIFF
Need more? Email Us
Broadcom Limited
LED 5MM GAP GRN RA HOUSING TH
Lowest to $1.7148
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL YLW
Lowest to $3.7549
Dialight
LED PRISM 3MM RT ANG GREEN SMT
Need more? Email Us
Dialight
LED 3HI 3MM RED/YEL/GRN PC MNT
Need more? Email Us
Broadcom Limited
LED Light Bar Uni-Color Green 565nm 8-Pin PDIP / LED LT BAR 8.89X8.89MM SGL GREEN
Lowest to $3.9276
Dialight
LED PRISM 3MM RND RD,GN,BLU SMD
Lowest to $37.8390
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL HER
Lowest to $3.5730

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess