EN
  • EN
  • DE

08B0-1X1T-36-F

Part No 08B0-1X1T-36-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Manufacturer Bel Fuse Inc.
Packaging Tray
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.531" (13.49mm)
LED Color Green, Orange - Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Up
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness 15.0µin (0.38µm)
Shield Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 08B01X1T36-F,507-1446,08B01X1T36F,Q9565680
Standard Package 60
Win Source Part Number 1333942-08B0-1X1T-36-F
Ultra Librarian 3D Model Ultra Librarian 08B0-1X1T-36-F CAD Model

Description

The Bel Fuse Inc. manufactured 1333942-08B0-1X1T-36-F is an RJ45 connector type, shielded, EMI finger electronic component.

  • Feature: Board Guide
  • Connector Type: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Height Above Board: 0.531" (13.49mm)
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Temperature Range: -40°C to 85°C
  • Dimension: 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm)
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Molex, LLC
76170-1038 Molex High Speed / Modular Connectors Impact DC 3x8 Open S mpact DC 3x8 Open S datasheet, inventory, & pricing.
Lowest to $1.6445
Molex, LLC
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $0.9500
Molex, LLC
44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
93627-3608 Molex Modular Connectors / Ethernet Connectors MXMag GIG 8CORE RJ45 INV LED GRNYLW/GRNY datasheet, inventory, & pricing.
Lowest to $9.5463
Molex, LLC
85793-1006 Molex Modular Connectors / Ethernet Connectors 8/8 RA Magnetic Jack Green/Yellow LED datasheet, inventory, & pricing.
Need more? Email Us
Amphenol FCI
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $3.2015
Amphenol
Modular Connectors / Ethernet Connectors 8P8C, Shield with NO LED, 1 Port, High Temp T&R
Lowest to $4.3657
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $1.4070

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3088 $50.4704
20+ $5.1765 $103.5300
30+ $5.0147 $150.4410
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess