The TPSE475K050R0500 is a surface mount solid tantalum capacitor manufactured by AVX Corporation. It is part of the TPSE series, which is known for its reliability and stable performance in a variety of applications. This capacitor is specifically designed to offer low ESR (Equivalent Series Resistance) and is suitable for use in power management, decoupling, and filtering circuits.
Applications
- Power supply decoupling
- Filtering in digital and analog circuits
- DC-DC converters
- High-frequency circuits
- Industrial control systems
Features
- Surface mount design for automated assembly
- Solid tantalum construction for inherent reliability
- Low ESR for reduced power loss and improved performance
- Stable capacitance over a wide temperature range
- RoHS compliant
Benefits
- Improved circuit performance due to low ESR
- Increased reliability and lifespan compared to other capacitor types
- Reduced board space requirements due to compact size
- Simplified assembly process with surface mount technology
- Environmentally friendly due to RoHS compliance
Specifications
The TPSE475K050R0500 features a capacitance of 4.7 μF (microfarads) with a tolerance of ±10%. It has a rated voltage of 50 VDC. The ESR is 5.0 Ohms. The operating temperature range extends from -55°C to +125°C. It is housed in a standard EIA 2917 case size. This tantalum capacitor provides stable and dependable performance, even under challenging conditions. The low ESR characteristic allows for efficient power handling and minimal heat dissipation, making it an ideal choice for critical applications where performance and reliability are paramount.