The TPSD476K016R0300 is a solid tantalum capacitor manufactured by AVX Corporation. It is part of the TPSD series, which is known for providing robust and reliable performance in demanding electronic applications. This surface-mount capacitor offers stable capacitance and low Equivalent Series Resistance (ESR), making it well-suited for a variety of uses.
Applications
- Power management circuits
- DC-DC converters and voltage regulators
- Filtering and decoupling in digital circuits
- Industrial control equipment
- Telecommunications devices
- Automotive electronics
Features
- Surface mount design for automated assembly
- Solid tantalum construction for high reliability
- Low ESR for efficient power delivery and reduced heat generation
- High ripple current capability
- Stable electrical characteristics over a wide temperature range
- RoHS compliant
Benefits
- Increased lifespan and reliability of electronic devices
- Improved power efficiency in demanding applications
- Reduced voltage ripple and noise in power supplies
- Smaller footprint compared to traditional capacitor technologies
- Enhanced performance in high-frequency circuits
- Stable operation under varying environmental conditions
Additional Details
The TPSD476K016R0300 features a capacitance of 47µF (microfarads) with a tolerance of ±10%. It has a voltage rating of 16V (volts) DC. The ESR is rated at 0.300 Ohms. The operating temperature range is typically from -55°C to +125°C. The capacitor utilizes a molded case for added mechanical strength and environmental protection. Tantalum capacitors are valued for their ability to store a significant amount of charge in a compact size.
The TPSD series is specifically designed for applications where long life and high reliability are critical. The solid tantalum construction provides exceptional stability and eliminates the risk of electrolyte leakage, which is a concern with some other types of capacitors. These attributes make the TPSD476K016R0300 a preferred option for demanding applications across various industries.