The TPSD337M006R0200 is a tantalum capacitor from AVX Corporation, part of their TPSD series of high-reliability solid tantalum capacitors. These capacitors are designed for surface mounting and offer a robust and efficient solution for various electronic applications where stable capacitance and low ESR (Equivalent Series Resistance) are crucial.
Applications
- Power management circuits
- DC-DC converters
- Filtering and decoupling in industrial electronics
- Telecommunications equipment
- High-end computing and data storage systems
- Automotive electronics
Features
- Surface mount design for automated assembly
- Solid tantalum construction for inherent reliability
- Low ESR characteristics for efficient power delivery
- High ripple current capability
- Stable electrical performance over a wide temperature range
- RoHS compliant
Benefits
- Increased reliability and lifespan of electronic devices
- Improved power efficiency in demanding applications
- Reduced voltage ripple and noise in power supplies
- Smaller footprint compared to traditional capacitor technologies
- Enhanced performance in high-frequency circuits
- Stable performance under varying environmental conditions
Additional Details
The TPSD337M006R0200 features a capacitance of 330µF (microfarads) with a tolerance of ±20%. It has a voltage rating of 6.3V (volts) DC. The ESR is rated at 0.200 Ohms. The operating temperature range typically spans from -55°C to +125°C. These capacitors use a molded case for enhanced mechanical and environmental protection. Tantalum capacitors are known for their volumetric efficiency, meaning they can store a significant amount of charge for their size.
The “TPSD” series is specifically designed for applications where long life and high reliability are critical. The solid tantalum construction provides exceptional stability and eliminates the risk of electrolyte leakage, which is a concern with some other types of capacitors. These characteristics make the TPSD337M006R0200 a popular choice for demanding applications in various industries.