EN
  • EN
  • DE

FFVE6N0356K7X

Part No FFVE6N0356K7X
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 35UF 10% 1.9KVDC SCREW / Cap Film 35uF 1900V PP 10% (84.5 X 64mm) Screw Mount Plastic Can 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series FFVE
Packaging Bulk
Capacitance 35μF
Tolerance ±10%
Voltage Rating - DC 1900V (1.9kV)
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature Range -40°C ~ 105°C
Mounting Chassis Mount
Package Radial, Can
Dimension 3.327" Dia (84.50mm)
Height - Seated (Maximum) 2.559" (65.00mm)
Termination Screw Terminals
Lead Spacing 1.772" (45.00mm)
Applications DC Link, DC Filtering
Win Source Part Number 773630-FFVE6N0356K7X
Popularity Medium
Supply and Demand Status Balance
Family Name FFVE
Introduction Date October 05, 2000
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian FFVE6N0356K7X CAD Model

Description

The AVX Corporation FFVE6N0356K7X is a radial, can-type capacitor.

  • Family: FFVE
  • Capacitance: 35μF
  • Tolerance: ±10%
  • Voltage Rating AC: Not applicable
  • Voltage Rating DC: 1900V (1.9kV)
  • Applications: DC link, DC filtering
  • Mounting Style: Chassis Mount
  • Termination: Screw Terminals
  • Lead Spacing: 1.772" (45.00mm)
  • Dimension: 3.327" Dia (84.50mm)
  • Height - Seated (Maximum): 2.559" (65.00mm)
  • Operating Temperature Range: -40°C ~ 105°C
  • Packaging: Bulk
  • Estimated EOL Date: 2027
  • Alternative Parts: FFWE6N0356K7X

You May Also Be Interested in

Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 100PF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess