The CT2520DB19200C0FLHA1 is a crystal oscillator manufactured by AVX Corp/Kyocera Corp. It's designed to generate a precise 19.2 MHz clock signal for various electronic applications. These oscillators are known for their stability, compact size, and reliability.
Applications:
- Mobile communication devices (e.g., smartphones, tablets)
- Wireless communication modules (e.g., Bluetooth, Wi-Fi)
- GPS receivers
- Networking equipment (e.g., routers, switches)
- Digital cameras
- Consumer electronics
- Microcontrollers and microprocessors
Features:
- Frequency: 19.2 MHz
- Package Size: 2.5 x 2.0 mm (typical)
- Supply Voltage: Typically 1.8V or 3.3V (check datasheet for specific value)
- Output Waveform: CMOS
- Frequency Stability: ±20 ppm or ±30 ppm (parts may vary)
- Operating Temperature Range: -40°C to +85°C (industrial temperature range)
- Low Jitter: Minimal phase noise for accurate timing.
Benefits:
- Precise Timing: Generates an accurate clock signal for reliable system operation.
- Small Size: Compact package ideal for space-constrained applications.
- Stable Frequency: Maintains a consistent frequency over a wide temperature range.
- Low Jitter: Minimizes timing errors and improves system performance.
- Reliable Operation: Designed for long-term performance and durability.
Additional Details:
The CT2520DB19200C0FLHA1 is a surface-mount device (SMD) and is RoHS compliant. The specific supply voltage, frequency stability, and other parameters should be verified in the official datasheet. These oscillators are commonly used as the main clock source for microcontrollers, communication ICs, and other digital circuits. Proper PCB layout techniques, including decoupling capacitors placed close to the power pins, are essential for optimal performance and to minimize noise.