EN
  • EN
  • DE

STD13007FA

Part No STD13007FA
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 345004-STD13007FA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD13007FA CAD Model

Description

The STD13007FA is a high-voltage, high-speed switching NPN bipolar power transistor. It is typically used in power supplies, inverters, and other high-power switching applications. Manufactured by AUK corp, this transistor offers robust performance in demanding environments.

Applications

  • Switching power supplies
  • Uninterruptible power supplies (UPS)
  • Inverters
  • Electronic ballasts for lighting
  • Motor control circuits

Features

  • High voltage capability: Designed to withstand high voltages, typically up to 700V or more.
  • High current capability: Can handle significant collector current, often in the range of 8A to 10A.
  • Fast switching speed: Enables efficient switching operation in high-frequency applications.
  • Low saturation voltage: Minimizes power dissipation during switching.
  • Robust construction: Built to withstand demanding operating conditions.
  • Isolated mounting base: Simplifies heat sinking and electrical isolation.

Benefits

  • Efficient power conversion: Fast switching speed and low saturation voltage minimize power losses.
  • Reliable operation: High voltage and current capabilities ensure robust performance.
  • Simplified design: Integrated features reduce the need for external components.
  • Improved thermal management: Isolated mounting base facilitates effective heat dissipation.
  • Cost-effective solution: Provides a balance of performance and affordability.
  • Suitable for high-frequency applications: Optimized for use in switching power supplies and inverters.

Additional Details

The STD13007FA's key specifications include a collector-emitter breakdown voltage (VCEO) rating, a collector current (IC) rating, and a power dissipation (PD) rating. These parameters must be carefully considered when selecting this transistor for a specific application. The transistor is typically available in a TO-220 package, which allows for easy mounting and heat sinking. Proper heat sinking is essential to ensure reliable operation at high power levels. The datasheet provides detailed information on the transistor's characteristics, including switching times, saturation voltages, and thermal resistance. It's important to consult the datasheet for accurate design calculations and performance predictions. The device is an NPN bipolar junction transistor (BJT) and relies on minority carrier injection and collection for its operation.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
AMCC
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess