EN
  • EN
  • DE

SDZ4V3

Part No SDZ4V3
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 318063-SDZ4V3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDZ4V3 CAD Model

Description

The SDZ4V3 is a Transient Voltage Suppressor (TVS) diode manufactured by AUK Corp. It is designed to protect sensitive electronic components from damage due to voltage transients caused by electrostatic discharge (ESD), inductive load switching, and lightning strikes.

Applications

  • I/O port protection
  • Data line protection
  • Power line protection
  • Portable devices
  • Consumer electronics

Features

  • Unidirectional TVS diode
  • Low clamping voltage
  • Fast response time
  • Small surface mount package
  • High surge current capability

Benefits

  • Effective protection against voltage transients
  • Improved system reliability
  • Reduced downtime
  • Extended product lifespan
  • Reduced warranty costs

Technical Specifications

The SDZ4V3 has a reverse standoff voltage of 4.3V. This is the maximum voltage that can be applied without causing the diode to conduct significantly. It has a low clamping voltage, which is the maximum voltage the diode will allow to pass during a transient event. It has a fast response time, allowing it to quickly clamp transient voltages. It is available in a small surface mount package for easy assembly. Consult the datasheet for details on peak pulse power dissipation, clamping voltage characteristics, and operating temperature range. The part is RoHS compliant.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AMCC
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess