EN
  • EN
  • DE

ATA5774

Part No ATA5774
Manufacturer Atmel
Catalog END - OF - LIFE
Description Microcontroller with UHF ASK/FSK Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149054-ATA5774
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA5774 CAD Model

Description

The Atmel ATA5774 is a highly integrated UHF ASK/FSK transmitter IC designed for use in automotive remote keyless entry (RKE), tire pressure monitoring systems (TPMS), and other wireless communication applications operating in the 300-930 MHz frequency range. It offers low power consumption and a high level of integration, reducing the need for external components.

Applications:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Remote control systems
  • Alarm systems
  • Garage door openers

Features:

  • UHF ASK/FSK transmitter
  • Frequency range: 300-930 MHz
  • Low power consumption
  • High output power
  • PLL synthesizer
  • OOK modulation
  • Data rate up to 40 kbps
  • Crystal oscillator
  • SPI interface
  • Integrated voltage regulator

Benefits:

  • Extended Battery Life: The low power consumption of the ATA5774 allows for extended battery life in portable wireless devices, reducing the frequency of battery replacements.
  • Reliable Wireless Communication: The high output power ensures reliable communication over a long range, even in challenging environments with obstructions or interference.
  • Simplified System Design: The high level of integration reduces the need for external components, simplifying system design and lowering the overall bill of materials (BOM) cost.
  • Flexible Modulation Options: The support for both ASK and FSK modulation allows the user to choose the modulation scheme that best suits their application requirements.
  • Precise Frequency Control: The PLL synthesizer ensures accurate and stable frequency generation, which is essential for reliable wireless communication.

Additional Details:

The ATA5774 integrates a crystal oscillator, PLL synthesizer, and power amplifier to provide a complete transmitter solution. It supports data rates up to 40 kbps and operates from a single supply voltage. The SPI interface allows for easy configuration and control of the transmitter parameters. The integrated voltage regulator provides a stable supply voltage for the internal circuitry, improving performance and reliability. The device is typically available in a small QFN package, making it suitable for space-constrained applications. It can be used with various microcontrollers and antenna designs to create a complete wireless communication system. Proper antenna matching is critical to achieving optimal performance and range.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1354 $61.3540
23+ $5.0346 $115.7958
36+ $4.8764 $175.5504
49+ $4.7193 $231.2457
64+ $4.5623 $291.9872
85+ $4.0899 $347.6415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess