EN
  • EN
  • DE

AT22V10B-10JI

Part No AT22V10B-10JI
Manufacturer Atmel
Catalog END - OF - LIFE
Description High Speed UV Erasable Programmable Logic Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1147808-AT22V10B-10JI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT22V10B-10JI CAD Model

Description

The AT22V10B-10JI is a high-performance Electrically Erasable Programmable Logic Device (EEPLD) manufactured by Atmel. The '10' in the part number indicates a propagation delay of 10ns, and 'JI' likely refers to the package type. It is a versatile device used for implementing custom logic functions.

Applications

  • Address decoding
  • State machine implementation
  • Glue logic
  • Peripheral control
  • Data path control

Features

  • High-performance EEPLD
  • 10ns propagation delay
  • Electrically erasable and reprogrammable
  • Flexible I/O architecture
  • Programmable output polarity
  • JI package (Package details require datasheet verification)

Benefits

  • Provides high-speed logic implementation.
  • Allows for easy design changes and updates through electrical erasability.
  • Reduces component count and board space by integrating multiple logic functions into a single device.
  • Offers flexible design options with programmable output polarity.
  • Enables rapid prototyping and development.

Additional Details

The AT22V10B-10JI offers a combination of high speed and programmability, making it suitable for a wide range of logic applications. The electrically erasable feature allows for easy modification of the logic design, reducing development time and cost. The flexible I/O architecture provides a variety of input and output options, allowing the device to be easily integrated into different systems. The programmable output polarity allows for customization of the output signals. The 10ns propagation delay ensures fast and reliable operation. The specific details of the 'JI' package should be confirmed through the datasheet.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess